KSZ8081MNXIA-TR alternative parts: KSZ8041RNL-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN
IC TXRX ETHERNET 32MLF
Factory Lead Time:
8 Weeks
1 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad, 32-MLF®
Number of Pins:
32
32
Supplier Device Package:
32-QFN (5x5)
32-MLF® (5x5)
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2015
2015
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Type:
Transceiver
Transceiver
Max Operating Temperature:
85°C
70°C
Min Operating Temperature:
-40°C
0°C
Voltage - Supply:
1.8V 2.5V 3.3V
3.135V~3.465V
Base Part Number:
KSZ8081
KSZ8041
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
-
Max Supply Voltage:
3.465V
3.465V
Min Supply Voltage:
1.71V
3.135V
Max Supply Current:
47mA
53mA
Data Rate:
100 Mbps
100 Mbps
Protocol:
MII
RMII
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Number of Transceivers:
1
1
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
85°C
-
Height:
1mm
850μm
Length:
5mm
5mm
Width:
5mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Nominal Supply Current:
-
53mA
REACH SVHC:
-
No SVHC
KSZ8081MNXIA-TR

KSZ8081MNXIA-TR

(In Stock: 10)

Microchip Technology