KSZ8081RNACA-TR alternative parts: KSZ8091RNACA-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 1/1 24QFN | MICREL SEMICONDUCTOR KSZ8091RNACA TREthernet Controller, 100 Mbps, IEEE 802.3, 1.71 V, 3.465 V, QFN, 24 Pins |
Factory Lead Time: | 12 Weeks | 13 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Number of Pins: | 24 | 24 |
Manufacturer Package Identifier: | QFN44-24LD-PL-1 | - |
Usage Level: | Commercial grade | Automotive grade |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2015 | 2015 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 24 | - |
Type: | Transceiver | Transceiver |
Terminal Finish: | GOLD | - |
Voltage - Supply: | 1.8V 2.5V 3.3V | 3.3V |
Terminal Position: | QUAD | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.2V | - |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | KSZ8081 | KSZ8091 |
Operating Supply Voltage: | 3.3V | 3.3V |
Number of Channels: | 1 | - |
Interface: | Ethernet | - |
Max Supply Current: | 47mA | 47A |
Data Rate: | 100 Mbps | 100 Mbps |
Protocol: | RMII | Ethernet |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Full | Full |
Simplex/Duplex: | Full Duplex | Full Duplex |
Max Junction Temperature (Tj): | 125°C | - |
Ambient Temperature Range High: | 70°C | - |
Height: | 900μm | - |
Length: | 4mm | 4mm |
Width: | 4mm | 4mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 24-QFN (4x4) |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Max Supply Voltage: | - | 3.465V |
Min Supply Voltage: | - | 3.135V |
Number of Transceivers: | - | 1 |

KSZ8081RNACA-TR
(In Stock: 10282)
Microchip TechnologyUnited States