KSZ8081RNACA-TR alternative parts: LAN8720AI-CP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 24QFN
IC TRANSCEIVER FULL 2/2 24QFN
Factory Lead Time:
12 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
24
Manufacturer Package Identifier:
QFN44-24LD-PL-1
-
Usage Level:
Commercial grade
Industrial grade
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tray
Published:
2015
2012
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
24
24
Type:
Transceiver
Transceiver
Terminal Finish:
GOLD
Matte Tin (Sn) - annealed
Voltage - Supply:
1.8V 2.5V 3.3V
1.6V~3.6V
Terminal Position:
QUAD
QUAD
Number of Functions:
1
1
Supply Voltage:
1.2V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
KSZ8081
LAN8720A
Operating Supply Voltage:
3.3V
1.2V
Number of Channels:
1
1
Interface:
Ethernet
Ethernet
Max Supply Current:
47mA
21mA
Data Rate:
100 Mbps
100 Mbps
Protocol:
RMII
RMII
Number of Drivers/Receivers:
1/1
2/2
Duplex:
Full
Full
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
70°C
85°C
Height:
900μm
1mm
Length:
4mm
4.1mm
Width:
4mm
4.1mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
67.698661mg
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Number of Transceivers:
-
1
KSZ8081RNACA-TR

KSZ8081RNACA-TR

(In Stock: 10282)

Microchip Technology