KSZ9031RNXIA alternative parts: SN65LVPE504RUAR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 4/4 48QFN | TEXAS INSTRUMENTS SN65LVPE504RUAR REDRIVER/EQ, PCIE, GEN II, 42WQFN |
Factory Lead Time: | 13 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 42-WFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 42 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2016 | - |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 48 | 42 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Buffer, ReDriver |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.8V 2.5V 3.3V | 3V~3.6V |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 4 |
Supply Voltage: | 1.2V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | KSZ9031 | 65LVPE504 |
Operating Supply Voltage: | 3.3V | 3.3V |
Number of Channels: | 1 | - |
Max Supply Current: | 221mA | - |
Data Rate: | 1 Gbps | - |
Protocol: | Ethernet | - |
Number of Drivers/Receivers: | 4/4 | - |
Duplex: | Full | - |
Number of Drivers: | 4 | - |
Simplex/Duplex: | Full Duplex | - |
Height: | 850μm | 800μm |
Length: | 7mm | 9mm |
Width: | 7mm | 3.5mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Weight: | - | 54.799628mg |
Interface Standards: | - | GENERAL PURPOSE |
Pbfree Code: | - | yes |
Applications: | - | PCIe |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 42 |
Operating Supply Current: | - | 220mA |
Propagation Delay: | - | 280 ps |
Supply Current-Max: | - | 190mA |
Output Characteristics: | - | DIFFERENTIAL |
Differential Output: | - | YES |
Input: | - | CML |
Output Polarity: | - | COMPLEMENTARY |
Driver Number of Bits: | - | 4 |
Receive Delay-Max: | - | 0.35 ns |
Data Rate (Max): | - | 5Gbps |
Transmit Delay-Max: | - | 0.35 ns |
Number of Receivers: | - | 4 |
Out Swing-Min: | - | 0.866 V |
Signal Conditioning: | - | Input Equalization, Output De-Emphasis |
Thickness: | - | 750μm |
REACH SVHC: | - | No SVHC |

KSZ9031RNXIA
Microchip TechnologyUnited States