KSZ9031RNXIA alternative parts: TLV320AIC33IRGZR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 4/4 48QFN | IC, AUDIO CODEC, 48-QFN |
Factory Lead Time: | 13 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 48 | 48 |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2016 | - |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 48 | 48 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Stereo Audio |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Voltage - Supply: | 1.8V 2.5V 3.3V | - |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.2V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | KSZ9031 | TLV320AIC33 |
Operating Supply Voltage: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Current: | 221mA | - |
Data Rate: | 1 Gbps | - |
Protocol: | Ethernet | - |
Number of Drivers/Receivers: | 4/4 | - |
Duplex: | Full | - |
Number of Drivers: | 4 | - |
Simplex/Duplex: | Full Duplex | - |
Height: | 850μm | 1mm |
Length: | 7mm | 7mm |
Width: | 7mm | 7mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
Weight: | - | 137.410139mg |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 48 |
Power Supplies: | - | 1.83.3V |
Interface: | - | 2-Wire, I2C, SPI, Serial |
Max Supply Voltage: | - | 3.6V |
Min Supply Voltage: | - | 1.1V |
Number of Bits: | - | 24 |
Data Interface: | - | I²C, Serial, SPI™ |
Sampling Rate: | - | 96 ksps |
Voltage - Supply, Analog: | - | 2.7V~3.6V |
Voltage - Supply, Digital: | - | 1.65V~1.95V |
Power Consumption: | - | 14mW |
Signal to Noise Ratio (SNR): | - | 100 dB |
Number of D/A Converters: | - | 2 |
Resolution (Bits): | - | 24 b |
Number of Analog Inputs: | - | 10 |
Sigma Delta: | - | Yes |
Number of ADCs / DACs: | - | 2 / 2 |
Dynamic Range, ADCs / DACs (db) Typ: | - | 92 / 100 |
S/N Ratio, ADCs / DACs (db) Typ: | - | 92 / 100 |
Number of Analog Outputs: | - | 7 |
Thickness: | - | 900μm |
REACH SVHC: | - | No SVHC |

KSZ9031RNXIA
Microchip TechnologyUnited States