L293D alternative parts: DS14C232CN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTRDRV BIPLR 4.5-36V 16PWRDIP | IC TRANSCEIVER FULL 2/2 16DIP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Manufacturer Package Identifier: | Powerdip 16 | - |
Operating Temperature: | -40°C~150°C TJ | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Applications: | General Purpose | - |
Voltage - Supply: | 4.5V~36V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Base Part Number: | L293 | DS14C232 |
Function: | Driver - Fully Integrated, Control and Power Stage | - |
Max Output Current: | 1.2A | - |
Operating Supply Voltage: | 24V | 5V |
Number of Channels: | 4 | - |
Interface: | Parallel | RS-232 |
Operating Supply Current: | 2mA | - |
Output Configuration: | Half Bridge (4) | - |
Power Dissipation: | 4W | - |
Output Characteristics: | 3-STATE | - |
Output Current per Channel: | 600mA | - |
Collector Emitter Voltage (VCEO): | 36V | - |
Max Collector Current: | 600mA | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | SCHMITT TRIGGER |
Voltage - Load: | 4.5V~36V | - |
Output Peak Current Limit-Nom: | 1.2A | - |
Supply Voltage1-Nom: | 24V | - |
Min Supply Voltage (DC): | 4.5V | - |
Built-in Protections: | TRANSIENT; THERMAL | - |
Motor Type: | Brushed | - |
Output Current Flow Direction: | SOURCE SINK | - |
Motor Type - AC, DC: | Brushed DC | - |
Motor Type - Stepper: | Bipolar | - |
Height: | 5.1mm | - |
Length: | 20mm | - |
Width: | 7.1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Pbfree Code: | - | no |
Type: | - | Transceiver |
Additional Feature: | - | EXTERNAL CHARGE PUMP |
Number of Functions: | - | 2 |
Pin Count: | - | 16 |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 3mA |
Logic Function: | - | Receiver, Transceiver |
Data Rate: | - | 20 kbps |
Differential Output: | - | NO |
Protocol: | - | RS232 |
Number of Drivers/Receivers: | - | 2/2 |
Receiver Number of Bits: | - | 2 |
Duplex: | - | Full |
Receiver Hysteresis: | - | 400mV |
Number of Drivers: | - | 2 |
Number of Transceivers: | - | 1 |
Receive Delay-Max: | - | 6500 ns |
Transmit Delay-Max: | - | 4000 ns |
Height Seated (Max): | - | 5.08mm |
REACH SVHC: | - | No SVHC |

L293D
(In Stock: 2000)
STMicroelectronicsUnited States