L293D alternative parts: MAX4621EPE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTRDRV BIPLR 4.5-36V 16PWRDIP | Analog Switch Dual SPST 16-Pin PDIP N |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Manufacturer Package Identifier: | Powerdip 16 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~85°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e0 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin/Lead (Sn85Pb15) |
Applications: | General Purpose | - |
Voltage - Supply: | 4.5V~36V | - |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 15V |
Base Part Number: | L293 | MAX4621 |
Function: | Driver - Fully Integrated, Control and Power Stage | - |
Max Output Current: | 1.2A | - |
Operating Supply Voltage: | 24V | - |
Number of Channels: | 4 | 1 |
Interface: | Parallel | - |
Operating Supply Current: | 2mA | - |
Output Configuration: | Half Bridge (4) | - |
Power Dissipation: | 4W | - |
Output Characteristics: | 3-STATE | - |
Output Current per Channel: | 600mA | - |
Collector Emitter Voltage (VCEO): | 36V | - |
Max Collector Current: | 600mA | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Voltage - Load: | 4.5V~36V | - |
Output Peak Current Limit-Nom: | 1.2A | - |
Supply Voltage1-Nom: | 24V | - |
Min Supply Voltage (DC): | 4.5V | - |
Built-in Protections: | TRANSIENT; THERMAL | - |
Motor Type: | Brushed | - |
Output Current Flow Direction: | SOURCE SINK | - |
Motor Type - AC, DC: | Brushed DC | - |
Motor Type - Stepper: | Bipolar | - |
Height: | 5.1mm | - |
Length: | 20mm | 19.175mm |
Width: | 7.1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Published: | - | 1999 |
Pbfree Code: | - | no |
Resistance: | - | 5Ohm |
Peak Reflow Temperature (Cel): | - | 240 |
Number of Functions: | - | 2 |
Time@Peak Reflow Temperature-Max (s): | - | 20 |
Output: | - | SEPARATE OUTPUT |
Pin Count: | - | 16 |
Number of Circuits: | - | 2 |
Max Supply Voltage: | - | 36V |
Min Supply Voltage: | - | 4.5V |
Voltage - Supply, Single/Dual (±): | - | 4.5V~36V ±4.5V~18V |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Max Dual Supply Voltage: | - | 20V |
On-State Resistance (Max): | - | 5Ohm |
Min Dual Supply Voltage: | - | 4.5V |
Multiplexer/Demultiplexer Circuit: | - | 1:1 |
Off-state Isolation-Nom: | - | 62 dB |
Current - Leakage (IS(off)) (Max): | - | 500pA |
Channel Capacitance (CS(off), CD(off)): | - | 34pF 34pF |
On-state Resistance Match-Nom: | - | 0.25Ohm |
Switch Circuit: | - | SPST - NO |
Switch Time (Ton, Toff) (Max): | - | 250ns, 200ns |
Charge Injection: | - | 480pC |
Channel-to-Channel Matching (ΔRon): | - | 250m Ω |
Switching: | - | BREAK-BEFORE-MAKE |
Normal Position: | - | NO |

L293D
(In Stock: 2000)
STMicroelectronicsUnited States