L297D alternative parts: PCF8584T/2,518

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD
I2C Bus Controller 5V 20-Pin SO T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
7 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
-
Operating Temperature:
-40°C~150°C TJ
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
General Purpose
-
Voltage - Supply:
4.75V~7V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
L297
PCF8584
Function:
Controller - Commutation, Direction Management
Controller
Number of Outputs:
4
-
Output Voltage:
3.9V
-
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
7V
-
Power Supplies:
5V
5V
Interface:
Parallel
Parallel
Nominal Supply Current:
80mA
-
Output Configuration:
Pre-Driver - Half Bridge (4)
-
Output Current:
10mA
-
Collector Emitter Voltage (VCEO):
7V
-
Motor Type:
Stepper
-
Motor Type - Stepper:
Bipolar, Unipolar
-
Step Resolution:
1, 1/2
-
Height:
2.35mm
-
Length:
13mm
12.8mm
Width:
7.6mm
7.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Usage Level:
-
Industrial grade
Published:
-
1996
HTS Code:
-
8542.31.00.01
JESD-30 Code:
-
R-PDSO-G20
Qualification Status:
-
Not Qualified
Number of Bits:
-
8
Clock Frequency:
-
12MHz
Current - Supply:
-
1.5mA
Address Bus Width:
-
1
Protocol:
-
I2C
External Data Bus Width:
-
8
Bus Compatibility:
-
8051; 8049; 8048; 68000; 6800; 8088; Z80
Height Seated (Max):
-
2.65mm
L297D

L297D

(In Stock: 1000)

STMicroelectronics