L297D alternative parts: SN751177NSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD | IC DIFF LINE DRIVER/REC16SO |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 20 | 16 |
Operating Temperature: | -40°C~150°C TJ | -20°C~85°C |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | General Purpose | - |
Voltage - Supply: | 4.75V~7V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | L297 | SN751177 |
Function: | Controller - Commutation, Direction Management | - |
Number of Outputs: | 4 | - |
Output Voltage: | 3.9V | - |
Operating Supply Voltage: | 5V | 5V |
Supply Voltage-Max (Vsup): | 7V | - |
Power Supplies: | 5V | 5V |
Interface: | Parallel | - |
Nominal Supply Current: | 80mA | 110mA |
Output Configuration: | Pre-Driver - Half Bridge (4) | - |
Output Current: | 10mA | - |
Collector Emitter Voltage (VCEO): | 7V | - |
Motor Type: | Stepper | - |
Motor Type - Stepper: | Bipolar, Unipolar | - |
Step Resolution: | 1, 1/2 | - |
Height: | 2.35mm | 2mm |
Length: | 13mm | 10.3mm |
Width: | 7.6mm | 5.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
Weight: | - | 200.686274mg |
Pbfree Code: | - | yes |
Type: | - | Transceiver |
Number of Functions: | - | 2 |
Pin Count: | - | 16 |
Number of Circuits: | - | 32 |
Operating Supply Current: | - | 110mA |
Max Supply Current: | - | 110mA |
Logic Function: | - | Receiver |
Data Rate: | - | 10 Mbps |
Output Characteristics: | - | 3-STATE |
Differential Output: | - | YES |
Output Polarity: | - | TRUE |
Protocol: | - | RS422, RS485 |
Input Characteristics: | - | DIFFERENTIAL SCHMITT TRIGGER |
Number of Drivers/Receivers: | - | 2/2 |
Receiver Number of Bits: | - | 2 |
Duplex: | - | Full |
Receiver Hysteresis: | - | 50mV |
Number of Drivers: | - | 2 |
Number of Transceivers: | - | 1 |
ESD Protection: | - | No |
Receive Delay-Max: | - | 35 ns |
Simplex/Duplex: | - | Full Duplex |
Supply Voltage1-Nom: | - | 5V |
Thickness: | - | 1.95mm |

L297D
(In Stock: 1000)
STMicroelectronicsUnited States