L297D alternative parts: SN751178NSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD
IC DIFF LINE DRIVER/REC16SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
10 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
16-SOIC (0.209, 5.30mm Width)
Number of Pins:
20
16
Operating Temperature:
-40°C~150°C TJ
-20°C~85°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
General Purpose
-
Voltage - Supply:
4.75V~7V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
L297
SN751178
Function:
Controller - Commutation, Direction Management
-
Number of Outputs:
4
-
Output Voltage:
3.9V
-
Operating Supply Voltage:
5V
5V
Supply Voltage-Max (Vsup):
7V
-
Power Supplies:
5V
5V
Interface:
Parallel
-
Nominal Supply Current:
80mA
110mA
Output Configuration:
Pre-Driver - Half Bridge (4)
-
Output Current:
10mA
-
Collector Emitter Voltage (VCEO):
7V
-
Motor Type:
Stepper
-
Motor Type - Stepper:
Bipolar, Unipolar
-
Step Resolution:
1, 1/2
-
Height:
2.35mm
2mm
Length:
13mm
10.3mm
Width:
7.6mm
5.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
Weight:
-
200.686274mg
Pbfree Code:
-
yes
Type:
-
Transceiver
Number of Functions:
-
2
Pin Count:
-
16
Number of Circuits:
-
1
Operating Supply Current:
-
110mA
Max Supply Current:
-
110mA
Logic Function:
-
Receiver
Data Rate:
-
10 Mbps
Output Characteristics:
-
3-STATE
Differential Output:
-
YES
Output Polarity:
-
TRUE
Protocol:
-
RS422, RS485
Input Characteristics:
-
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
-
1/1
Driver Number of Bits:
-
2
Receiver Number of Bits:
-
2
Duplex:
-
Full
Receiver Hysteresis:
-
50mV
ESD Protection:
-
No
Receive Delay-Max:
-
35 ns
Simplex/Duplex:
-
Full Duplex
Supply Voltage1-Nom:
-
5V
Number of Transmitters:
-
2
Thickness:
-
1.95mm
L297D

L297D

(In Stock: 1000)

STMicroelectronics