L297D alternative parts: TJA1041T/CM,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD | CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 20 | - |
Operating Temperature: | -40°C~150°C TJ | - |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 14 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) |
Applications: | General Purpose | - |
Voltage - Supply: | 4.75V~7V | 4.75V~5.25V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | L297 | TJA1041 |
Function: | Controller - Commutation, Direction Management | - |
Number of Outputs: | 4 | - |
Output Voltage: | 3.9V | - |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 7V | - |
Power Supplies: | 5V | - |
Interface: | Parallel | - |
Nominal Supply Current: | 80mA | - |
Output Configuration: | Pre-Driver - Half Bridge (4) | - |
Output Current: | 10mA | - |
Collector Emitter Voltage (VCEO): | 7V | - |
Motor Type: | Stepper | - |
Motor Type - Stepper: | Bipolar, Unipolar | - |
Step Resolution: | 1, 1/2 | - |
Height: | 2.35mm | - |
Length: | 13mm | 8.65mm |
Width: | 7.6mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Usage Level: | - | Automotive grade |
Published: | - | 2006 |
Type: | - | Transceiver |
Number of Functions: | - | 1 |
Pin Count: | - | 14 |
JESD-30 Code: | - | R-PDSO-G14 |
Protocol: | - | CANbus |
Number of Drivers/Receivers: | - | 1/1 |
Duplex: | - | Half |
Receiver Hysteresis: | - | 70mV |
Source Url Status Check Date: | - | 2013-06-14 00:00:00 |
Height Seated (Max): | - | 1.75mm |

L297D
(In Stock: 1000)
STMicroelectronicsUnited States