L298N alternative parts: MAX232ECN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L298N. MOTOR DRIVER | IC TRANSCEIVER FULL 2/2 16DIP |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 15 | 16 |
Operating Temperature: | -40°C~150°C TJ | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | DC Motors, Relays, Solenoids, Stepper Motors | - |
Voltage - Supply: | 4.5V~7V | 4.5V~5.5V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | L298 | MAX232 |
Pin Count: | 15 | 16 |
Number of Outputs: | 4 | - |
Output Voltage: | 46V | - |
Max Output Current: | 3A | - |
Operating Supply Voltage: | 42V | 5V |
Number of Channels: | 2 | - |
Interface: | Logic | - |
Operating Supply Current: | 13mA | - |
Output Configuration: | Half Bridge (4) | - |
Output Current: | 2A | - |
Quiescent Current: | 500mA | - |
Output Characteristics: | TOTEM-POLE | - |
Output Current per Channel: | 2A | - |
Collector Emitter Voltage (VCEO): | 46V | - |
Max Collector Current: | 3A | - |
Output Polarity: | TRUE | INVERTED |
Input Characteristics: | STANDARD | SCHMITT TRIGGER |
Voltage - Load: | 4.8V~46V | - |
Fault Protection: | Current Limiting, Over Temperature | - |
Supply Voltage1-Nom: | 42V | 5V |
Min Supply Voltage (DC): | 4.8V | - |
Built-in Protections: | OVER CURRENT | - |
Motor Type: | Brushed | - |
Load Type: | Inductive | - |
Height: | 10.7mm | 5.08mm |
Length: | 19.6mm | 19.3mm |
Width: | 20Mm | 6.35mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 955.690774mg |
Pbfree Code: | - | yes |
Type: | - | Transceiver |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 10mA |
Max Supply Current: | - | 10mA |
Logic Function: | - | Receiver, Transceiver |
Data Rate: | - | 250kbps |
Differential Output: | - | NO |
Protocol: | - | RS232 |
Number of Drivers/Receivers: | - | 2/2 |
Receiver Number of Bits: | - | 2 |
Duplex: | - | Full |
Receiver Hysteresis: | - | 500mV |
Number of Drivers: | - | 2 |
Number of Transceivers: | - | 1 |
ESD Protection: | - | Yes |
Simplex/Duplex: | - | Full Duplex |
Thickness: | - | 3.9mm |

L298N
(In Stock: 18900)
STMicroelectronicsUnited States