L298N alternative parts: TJA1048T,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L298N. MOTOR DRIVER
IC CAN TRANSEIVER HS 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
6 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
15
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
14
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
DC Motors, Relays, Solenoids, Stepper Motors
-
Voltage - Supply:
4.5V~7V
4.5V~5.5V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
2
1
Supply Voltage:
5V
5V
Base Part Number:
L298
TJA1048
Pin Count:
15
14
Number of Outputs:
4
-
Output Voltage:
46V
-
Max Output Current:
3A
-
Operating Supply Voltage:
42V
-
Number of Channels:
2
-
Interface:
Logic
-
Operating Supply Current:
13mA
-
Output Configuration:
Half Bridge (4)
-
Output Current:
2A
-
Quiescent Current:
500mA
-
Output Characteristics:
TOTEM-POLE
-
Output Current per Channel:
2A
-
Collector Emitter Voltage (VCEO):
46V
-
Max Collector Current:
3A
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Voltage - Load:
4.8V~46V
-
Fault Protection:
Current Limiting, Over Temperature
-
Supply Voltage1-Nom:
42V
-
Min Supply Voltage (DC):
4.8V
-
Built-in Protections:
OVER CURRENT
-
Motor Type:
Brushed
-
Load Type:
Inductive
-
Height:
10.7mm
-
Length:
19.6mm
8.65mm
Width:
20Mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Usage Level:
-
Automotive grade
Published:
-
2010
Type:
-
Transceiver
HTS Code:
-
8542.39.00.01
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G14
Qualification Status:
-
Not Qualified
Power Supplies:
-
5V
Supply Current-Max:
-
0.14mA
Data Rate:
-
5Mbps
Protocol:
-
CANbus
Number of Drivers/Receivers:
-
2/2
Screening Level:
-
AEC-Q100
Duplex:
-
Half
Receiver Hysteresis:
-
120mV
Number of Transceivers:
-
2
Height Seated (Max):
-
1.75mm
L298N

L298N

(In Stock: 18900)

STMicroelectronics