L5973D alternative parts: CS5171GDR8G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
IC REG MULT CONFIG INV ADJ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
11 Weeks
11 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
0°C~125°C TJ
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
L5973
CS5171
Function:
Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
-
Voltage - Input (Max):
36V
-
Output Voltage:
35V
3.3V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
1.5A
Operating Supply Voltage:
25V
30V
Voltage - Input (Min):
4V
2.7V
Input Voltage-Nom:
12V
3.3V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive or Negative
Max Output Voltage:
35V
40V
Voltage - Output (Min/Fixed):
1.235V
-
Topology:
Buck
Buck, Boost, Flyback, Forward Converter, SEPIC
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.235V
1.28V
Height:
1.25mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Published:
-
2006
Pbfree Code:
-
yes
Nominal Supply Current:
-
5.5mA
Frequency - Switching:
-
280kHz
Halogen Free:
-
Halogen Free
Control Technique:
-
PULSE WIDTH MODULATION
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics