L5973D alternative parts: TPS54233QDRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8
Switching Voltage Regulators AC 3.5-28Vin,2A 300kHz SD Converter
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
11 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
70.590313mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TA
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Frequency:
250kHz
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
L5973
TPS54233
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
-
Voltage - Input (Max):
36V
-
Output Voltage:
35V
25V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
2A
Operating Supply Voltage:
25V
28V
Voltage - Input (Min):
4V
3.5V
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
35V
25V
Voltage - Output (Min/Fixed):
1.235V
0.8V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Reference Voltage:
3.3V
-
Synchronous Rectifier:
No
No
Min Output Voltage:
1.235V
800mV
Height:
1.25mm
1.75mm
Length:
5mm
4.9mm
Width:
4mm
3.91mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
Automotive, AEC-Q100, Eco-Mode™
Pbfree Code:
-
yes
Quiescent Current:
-
110μA
Frequency - Switching:
-
300kHz
Control Technique:
-
PULSE WIDTH MODULATION
Thickness:
-
1.58mm
L5973D

L5973D

(In Stock: 7200)

STMicroelectronics