L6235D alternative parts: L6228D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L6235D DC MOTOR DRIVER THREE-PHASE, SMD | STMICROELECTRONICS L6228D BIPOLAR STEPPER MOTOR DRIVER, SO-24 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 24 | 24 |
Operating Temperature: | -25°C~125°C TJ | -25°C~125°C TJ |
Packaging: | Tube | Tube |
Series: | STSPIN L62 | STSPIN L62 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 12V~52V | 8V~52V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 250 | 250 |
Supply Voltage: | 48V | 48V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | L6235 | L6228 |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Number of Outputs: | 3 | 4 |
Output Voltage: | 52V | 52V |
Operating Supply Voltage: | 42V | - |
Supply Voltage-Min (Vsup): | 8V | 8V |
Interface: | Parallel | Parallel |
Analog IC - Other Type: | BRUSHLESS DC MOTOR CONTROLLER | - |
Nominal Supply Current: | 6mA | - |
Output Configuration: | Half Bridge (3) | Half Bridge (4) |
Output Current-Max: | 5.6A | 2.8A |
Supply Current-Max (Isup): | 10mA | - |
Collector Emitter Voltage (VCEO): | 52V | 52V |
Max Collector Current: | 2.8A | 1.4A |
Voltage - Load: | 12V~52V | 8V~52V |
Motor Type: | Brushless DC (BLDC) | Stepper |
Motor Type - AC, DC: | Brushless DC (BLDC) | - |
Height: | 2.35mm | 2.35mm |
Length: | 15.6mm | 15.6mm |
Width: | 7.6mm | 7.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 307.790773mg |
Operating Supply Current: | - | 1.4A |
Motor Type - Stepper: | - | Bipolar |
Step Resolution: | - | 1, 1/2 |

L6235D
(In Stock: 30000)
STMicroelectronicsUnited States