L6235D alternative parts: L9903TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L6235D DC MOTOR DRIVER THREE-PHASE, SMD
IC MOTOR CONTROLLER SER 20SO
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
12 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
24
20
Operating Temperature:
-25°C~125°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Series:
STSPIN L62
-
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
NICKEL PALLADIUM GOLD
Applications:
General Purpose
General Purpose
Voltage - Supply:
12V~52V
8V~20V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
250
260
Supply Voltage:
48V
13.5V
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
L6235
L9903
Function:
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Number of Outputs:
3
1
Output Voltage:
52V
40V
Operating Supply Voltage:
42V
13.5V
Supply Voltage-Min (Vsup):
8V
8V
Interface:
Parallel
Serial
Analog IC - Other Type:
BRUSHLESS DC MOTOR CONTROLLER
BRUSH DC MOTOR CONTROLLER
Nominal Supply Current:
6mA
50μA
Output Configuration:
Half Bridge (3)
Pre-Driver - Half Bridge (2)
Output Current-Max:
5.6A
-
Supply Current-Max (Isup):
10mA
-
Collector Emitter Voltage (VCEO):
52V
-
Max Collector Current:
2.8A
-
Voltage - Load:
12V~52V
-
Motor Type:
Brushless DC (BLDC)
-
Motor Type - AC, DC:
Brushless DC (BLDC)
Brushed DC
Height:
2.35mm
-
Length:
15.6mm
-
Width:
7.6mm
7.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Height Seated (Max):
-
2.65mm
L6235D

L6235D

(In Stock: 30000)

STMicroelectronics