L7805ACV alternative parts: L7808ABV
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - L7805ACV - Régulateur de tension Linéaire, 7805, Fixe, de précision, 10V à 35V In, 5V et 1.5A Out, TO-220-3 | STMICROELECTRONICS - L7808ABV - Linear Voltage Regulator, 7808, Fixed, Precision, 14V To 35V In, 8V And 1.5A Out, TO-220-3 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 24 Weeks | 24 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Operating Temperature: | 0°C~125°C | -40°C~125°C |
Packaging: | Tube | Tube |
Tolerance: | 4% | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Base Part Number: | L7805 | L7808 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 35V | 35V |
Output Voltage: | 5V | 8V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Output Configuration: | Positive | Positive |
Quiescent Current: | 6mA | 6mA |
Accuracy: | 2 % | 2 % |
Output Voltage 1: | 5V | 8V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 7V | 10V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2V @ 1A Typ | 2V @ 1A Typ |
PSRR: | 68dB (120Hz) | 62dB (120Hz) |
Dropout Voltage: | 2V | 2V |
Dropout Voltage1-Nom: | 2V | 2V |
Min Output Voltage: | 4.9V | 8V |
Power Supply Rejection Ratio (PSRR): | 68dB | 62dB |
Nominal Output Voltage: | 5V | 8V |
Output Voltage Accuracy: | 2 % | 2 % |
Height: | 9.15mm | 9.15mm |
Length: | 10.4mm | 10.4mm |
Width: | 4.6mm | 4.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Voltage Tolerance-Max: | - | 2% |

L7805ACV
(In Stock: 2700)
STMicroelectronicsUnited States