L7912CV alternative parts: L7908CV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L7912CVFixed LDO Voltage Regulator, -19V to -35V, 1.1V Dropout, -12Vout, 1.5Aout, TO-220-3
STMICROELECTRONICS L7908CV Fixed LDO Voltage Regulator, 7908, -35V to -14V, 1.1V Dropout, -8Vout, 1.5Aout, TO-220-3
Factory Lead Time:
24 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
6.000006g
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Tolerance:
4%
-
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
L7912
L7908
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
-35V
-35V
Output Voltage:
-12V
-8V
Output Type:
Fixed
Fixed
Max Output Current:
1.5A
1.5A
Output Configuration:
Negative
Negative
Quiescent Current:
3mA
3mA
Output Voltage 1:
12V
8V
Number of Regulators:
1
1
Min Input Voltage:
-14.5V
-10.5V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
1.1V @ 1A Typ
1.1V @ 1A Typ
PSRR:
60dB (120Hz)
60dB (120Hz)
Dropout Voltage:
1.1V
1.1V
Dropout Voltage1-Nom:
1.1V
1.1V
Power Supply Rejection Ratio (PSRR):
60dB
60dB
Nominal Output Voltage:
-12V
-8V
Height:
9.15mm
9.15mm
Length:
10.4mm
10.4mm
Width:
4.6mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 6 months ago)
Min Output Voltage:
-
-8V
Voltage Tolerance-Max:
-
5%
L7912CV

L7912CV

STMicroelectronics