LD1117S33TR alternative parts: NCP1117ST33T3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - LD1117S33TR - Fixed LDO Voltage Regulator, 4.75V to 15V, 1.1V Dropout, 3.3Vout, 800mAout, SOT-223-3
IC REG LINEAR 3.3V 1A SOT223
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
9 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Number of Pins:
3
4
Weight:
4.535924g
2.012816mg
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
TR
Max Power Dissipation:
12W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Base Part Number:
LD1117
NCP1117ST33
Pin Count:
4
4
JESD-30 Code:
R-PDSO-G4
-
Number of Outputs:
1
1
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
1.3A
1A
Voltage:
3.3V
-
Max Supply Voltage:
15V
15V
Min Supply Voltage:
4.75V
4.75V
Output Configuration:
Positive
Positive
Power Dissipation:
12W
-
Quiescent Current:
10mA
10mA
Accuracy:
1 %
1 %
Max Output Voltage:
3.3V
3.3V
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
4.75V
3.5V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
64dB (120Hz)
Dropout Voltage:
1.1V
1.2V
Nominal Input Voltage:
3.3V
-
Dropout Voltage1-Nom:
1.1V
1.07V
Min Output Voltage:
3.3V
3.3V
Nominal Output Voltage:
3.3V
3.3V
Input Bias Current:
5mA
6mA
Output Voltage Accuracy:
1 %
1 %
Height:
1.8mm
450μm
Length:
6.5mm
1.55mm
Width:
3.5mm
850μm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage Rated:
-
75V
Published:
-
1997
Tolerance:
-
1%
Pbfree Code:
-
yes
Resistance:
-
220kOhm
Power Rating:
-
100mW
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
2.3mm
Time@Peak Reflow Temperature-Max (s):
-
40
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Voltage - Input (Max):
-
20V
Halogen Free:
-
Halogen Free
Reference Voltage:
-
1.25V
Min Current Limit:
-
1A
LD1117S33TR

LD1117S33TR

(In Stock: 120000)

STMicroelectronics