LD1117S50TR alternative parts: LMS8117AMPX-1.8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3
IC REG LINEAR 1.8V 1A SOT223
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Number of Pins:
3
4
Weight:
4.535924g
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e0
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
-
Max Power Dissipation:
12W
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Base Part Number:
LD1117
LMS8117
Pin Count:
4
3
Number of Outputs:
1
1
Output Voltage:
5V
1.8V
Output Type:
Fixed
Fixed
Max Output Current:
1.3A
1A
Max Supply Voltage:
15V
-
Min Supply Voltage:
6.5V
-
Output Configuration:
Positive
Positive
Power Dissipation:
12W
-
Quiescent Current:
5mA
10mA
Accuracy:
1 %
1 %
Max Output Voltage:
5V
-
Output Voltage 1:
5V
1.8V
Number of Regulators:
1
1
Min Input Voltage:
6.5V
2.5V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
10mA
5mA
Voltage Dropout (Max):
1.2V @ 800mA
1.25V @ 1A
PSRR:
75dB (120Hz)
60 ~ 75 dB (120Hz)
Dropout Voltage:
1.1V
1.2V
Dropout Voltage1-Nom:
1.1V
1.2V
Min Output Voltage:
5V
-
Voltage Tolerance-Max:
2%
3%
Nominal Output Voltage:
5V
-
Input Bias Current:
5mA
-
Output Voltage Accuracy:
1 %
1 %
Height:
1.8mm
-
Length:
6.5mm
6.5mm
Width:
3.5mm
3.56mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Pbfree Code:
-
no
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Pitch:
-
2.3mm
Voltage - Input (Max):
-
15V
Min Current Limit:
-
1A
Input Voltage Absolute-Max:
-
20V
LD1117S50TR

LD1117S50TR

(In Stock: 45000)

STMicroelectronics