LD1117STR alternative parts: TLV1117LV28DCYR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-3
IC REG LINEAR 2.8V 1A SOT223-4
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Number of Pins:
3
4
Weight:
4.535924g
-
Operating Temperature:
0°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
3
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
TR
Max Power Dissipation:
12W
1.59W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Base Part Number:
LD1117
TLV1117
Pin Count:
3
4
JESD-30 Code:
R-PDSO-G4
-
Number of Outputs:
1
1
Output Voltage:
15V
2.8V
Output Type:
Adjustable
Fixed
Max Output Current:
1.3A
1A
Max Supply Voltage:
15V
-
Output Configuration:
Positive
Positive
Power Dissipation:
12W
-
Quiescent Current:
10mA
50μA
Accuracy:
1 %
2 %
Max Output Voltage:
15V
2.8V
Number of Regulators:
1
1
Min Input Voltage:
2.35V
2V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.3V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Reference Voltage:
1.262V
-
Dropout Voltage:
1.1V
570mV
Dropout Voltage1-Nom:
1.1V
0.57V
Min Output Voltage:
1.25V
2.8V
Input Bias Current:
5mA
-
Output Voltage Accuracy:
1 %
-
Load Regulation-Max(%):
0.4%
-
Height:
1.8mm
1.8mm
Length:
6.5mm
6.5mm
Width:
3.5mm
3.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
2.3mm
Voltage - Input (Max):
-
5.5V
Output Voltage 1:
-
2.8V
Current - Quiescent (Iq):
-
100μA
Min Current Limit:
-
1.1A
Nominal Output Voltage:
-
2.8V
Thickness:
-
1.6mm
LD1117STR

LD1117STR

(In Stock: 70000)

STMicroelectronics