LIS3MDLTR alternative parts: MMA7455LR1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Board Mount Hall Effect / Magnetic Sensors Ultra Lo-Pwr Hi Perf 3-Axis 1.9-3.6V
FREESCALE SEMICONDUCTOR MMA7455LR1 MEMS Accelerometer, 3-Axis, Digital, X, Y, Z,2g,4g,8g, 2.4 V, 3.6 V, LGA
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-VFLGA
14-TFLGA
Number of Pins:
12
-
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
12
14
ECCN Code:
EAR99
EAR99
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
1.9V~3.6V
2.4V~3.6V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BUTT
BUTT
Number of Functions:
1
1
Supply Voltage:
2.5V
2.8V
Terminal Pitch:
0.5mm
0.8mm
Base Part Number:
LIS3
-
Current - Supply (Max):
270μA Typ
-
Output Type:
I2C, SPI
I2C, SPI
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.9V
2.4V
Analog IC - Other Type:
ANALOG CIRCUIT
-
Max Supply Current:
270μA
-
Resolution:
16 b
-
Sensing Method:
Magnetic
-
Sensing Range:
±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT
-
Axis:
X, Y, Z
X, Y, Z
Features:
Selectable Scale
Adjustable Bandwidth, Selectable Scale
Height:
1mm
-
Length:
2mm
5mm
Width:
2mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Published:
-
2003
Type:
-
Digital
JESD-30 Code:
-
R-XBGA-B14
Acceleration Range:
-
±2g, 4g, 8g
Sensitivity (LSB/g):
-
64 (±2g) ~ 16 (±8g)
Height Seated (Max):
-
1.05mm
LIS3MDLTR

LIS3MDLTR

(In Stock: 5920)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $6.105806

    $6.11

  • 10

    $5.760195

    $57.60

  • 100

    $5.434146

    $543.41

  • 500

    $5.126553

    $2,563.28

  • 1000

    $4.836370

    $4,836.37

Minimum: 1 Multiples: 1

Unit Price: $6.105806

Ext Price: $6.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity