LL4148 alternative parts: FDLL4148
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 100V 200MA SOD80 | DIODE GEN PURP 100V 200MA LL34 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | DO-213AC, MINI-MELF, SOD-80 |
Number of Pins: | 2 | 2 |
Supplier Device Package: | SOD-80 | - |
Weight: | 4.535924g | 51.84mg |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2015 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | 175°C |
Min Operating Temperature: | -55°C | -55°C |
Base Part Number: | LL4148 | LL4148 |
Voltage: | 100V | - |
Element Configuration: | Single | Single |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Current: | 2A | - |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | 5μA @ 75V |
Power Dissipation: | 500mW | 500mW |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 10mA | 1V @ 10mA |
Forward Current: | 200mA | 200mA |
Operating Temperature - Junction: | -55°C~175°C | -65°C~175°C |
Max Surge Current: | 2A | 4A |
Voltage - DC Reverse (Vr) (Max): | 100V | - |
Current - Average Rectified (Io): | 200mA | - |
Forward Voltage: | 1V | 1V |
Max Reverse Voltage (DC): | 100V | 100V |
Average Rectified Current: | 200mA | 200mA |
Reverse Recovery Time: | 4 ns | 4 ns |
Peak Reverse Current: | 25nA | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | 100V | 100V |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 4pF @ 0V 1MHz |
Peak Non-Repetitive Surge Current: | 2A | 4A |
Reverse Voltage: | 100V | 100V |
Max Forward Surge Current (Ifsm): | 2A | 4A |
Recovery Time: | 4 ns | 4 ns |
Height: | 1.5mm | 1.5mm |
Length: | 3.6mm | 3.6mm |
Width: | 1.5mm | 1.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8541.10.00.70 |
Capacitance: | - | 4pF |
Voltage - Rated DC: | - | 100V |
Terminal Position: | - | END |
Terminal Form: | - | WRAP AROUND |
Current Rating: | - | 200mA |
Output Current: | - | 200mA |
Case Connection: | - | ISOLATED |
Max Junction Temperature (Tj): | - | 175°C |

LL4148
(In Stock: 5985)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.768807
$0.77
10
$0.725289
$7.25
100
$0.684235
$68.42
500
$0.645505
$322.75
1000
$0.608967
$608.97
Minimum: 1 Multiples: 1
Unit Price: $0.768807
Ext Price: $0.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools