LM1117MPX-3.3 alternative parts: LM1117MP-2.5/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN 3.3V 800MA SOT223-4 | IC REG LINEAR 2.5V 800MA SOT223 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Surface Mount: | YES | - |
Number of Pins: | 4 | 4 |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | LM1117-3.3 | - |
JESD-609 Code: | e0 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Packing Method: | TR | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.3mm | 2.3mm |
Reach Compliance Code: | not_compliant | - |
Current Rating: | 800mA | 800A |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LM1117 | LM1117 |
Pin Count: | 3 | 3 |
Current - Supply (Max): | 10mA | - |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Voltage - Input (Max): | 15V | 15V |
Output Voltage: | 3.3V | 2.5V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Output Voltage 1: | 3.3V | 2.5V |
Number of Regulators: | 1 | 1 |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 5mA | 5mA |
Voltage Dropout (Max): | 1.2V @ 800mA | 1.2V @ 800mA |
PSRR: | 75dB (120Hz) | 75dB (120Hz) |
Dropout Voltage: | 1.2V | 1.2V |
Dropout Voltage1-Nom: | 1.2V | 1.2V |
Voltage Tolerance-Max: | 2% | 2% |
Output Current1-Max: | 0.8A | - |
Input Voltage Absolute-Max: | 20V | - |
Height: | 1.8mm | 1.8mm |
Length: | 6.5mm | 6.5mm |
Width: | 3.5mm | 3.5mm |
Thickness: | 1.6mm | 1.6mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Max Output Current: | - | 800mA |
Max Supply Voltage: | - | 10V |
Min Supply Voltage: | - | 3.9V |
Quiescent Current: | - | 10mA |
Accuracy: | - | 1 % |
Max Output Voltage: | - | 2.525V |
Min Input Voltage: | - | 3.9V |
Min Output Voltage: | - | 2.475V |
Min Current Limit: | - | 800mA |
Nominal Output Voltage: | - | 2.5V |
Output Voltage Accuracy: | - | 1 % |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

LM1117MPX-3.3
(In Stock: 13)
Texas InstrumentsUnited States