LM1117MPX-3.3 alternative parts: LM1117MP-3.3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN 3.3V 800MA SOT223-4
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
6 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
TO-261-4, TO-261AA
SOT-223
Surface Mount:
YES
-
Number of Pins:
4
3
Operating Temperature:
0°C~125°C
-
Packaging:
Tape & Reel (TR)
Cut Tape
Series:
LM1117-3.3
-
JESD-609 Code:
e0
e0
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Packing Method:
TR
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
2.3mm
-
Reach Compliance Code:
not_compliant
-
Current Rating:
800mA
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LM1117
-
Pin Count:
3
3
Current - Supply (Max):
10mA
-
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Voltage - Input (Max):
15V
-
Output Voltage:
3.3V
-
Output Type:
Fixed
Fixed
Output Configuration:
Positive
-
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
-
Protection Features:
Over Current, Over Temperature
-
Current - Quiescent (Iq):
5mA
-
Voltage Dropout (Max):
1.2V @ 800mA
-
PSRR:
75dB (120Hz)
-
Dropout Voltage:
1.2V
1.2V
Dropout Voltage1-Nom:
1.2V
1.2V
Voltage Tolerance-Max:
2%
-
Output Current1-Max:
0.8A
-
Input Voltage Absolute-Max:
20V
-
Height:
1.8mm
-
Length:
6.5mm
6.5mm
Width:
3.5mm
-
Thickness:
1.6mm
-
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Mount:
-
Surface Mount
Pbfree Code:
-
no
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
0°C
JESD-30 Code:
-
R-PDSO-G4
Max Output Current:
-
800mA
Polarity:
-
Positive
Voltage:
-
3.3V
Max Supply Voltage:
-
10V
Min Supply Voltage:
-
4.75V
Current - Output:
-
800mA
Quiescent Current:
-
5mA
Accuracy:
-
1 %
Max Output Voltage:
-
3.3V
Voltage - Output:
-
3.3V
Min Input Voltage:
-
4.5V
Max Input Voltage:
-
15V
Nominal Output Voltage:
-
3.3V
Output Voltage Accuracy:
-
1 %
Line Regulation-Max (%/V):
-
0.006%
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
LM1117MPX-3.3

LM1117MPX-3.3

(In Stock: 13)

Texas Instruments