LM1117T-3.3 alternative parts: LM1117T-ADJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 800MA TO220-3
IC REG LIN POS ADJ 800MA TO220-3
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Series:
LM1117-3.3
-
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Packing Method:
RAIL
RAIL
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
800A
800mA
Base Part Number:
LM1117
LM1117
Pin Count:
3
3
Current - Supply (Max):
10mA
10mA
Number of Outputs:
1
1
Voltage - Input (Max):
15V
15V
Output Voltage:
3.3V
13.8V
Output Type:
Fixed
Adjustable
Max Output Current:
800mA
800mA
Output Configuration:
Positive
Positive
Quiescent Current:
5mA
5mA
Accuracy:
1 %
1 %
Output Voltage 1:
3.3V
-
Number of Regulators:
1
1
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Dropout Voltage:
1.2V
1.2V
Dropout Voltage1-Nom:
1.2V
1.2V
Voltage Tolerance-Max:
2%
-
Min Current Limit:
800mA
800mA
Nominal Output Voltage:
3.3V
-
Output Voltage Accuracy:
1 %
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Max Output Voltage:
-
13.8V
Min Input Voltage:
-
2.6V
Reference Voltage:
-
1.262V
Min Output Voltage:
-
1.25V
Load Regulation-Max(%):
-
0.4%
LM1117T-3.3

LM1117T-3.3

(In Stock: 328)

Texas Instruments