LM224PT alternative parts: LM324APT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1.3MHZ 14TSSOP | IC OPAMP GP 1.3MHZ 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Number of Elements: | 4 | 4 |
Operating Temperature: | -40°C~105°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TAPE AND REEL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Base Part Number: | LM224 | LM324 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 15V | 15V |
Operating Supply Current: | 1.5mA | 1.5mA |
Nominal Supply Current: | 1.2mA | 1.2mA |
Output Current: | 40mA | 40mA |
Min Input Voltage: | 0V | - |
Slew Rate: | 0.4V/μs | 0.4V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 20nA | 20nA |
Max Input Voltage: | 28.5V | - |
Voltage - Supply, Single/Dual (±): | 3V~30V ±1.5V~15V | 3V~30V ±1.5V~15V |
Output Current per Channel: | 70mA | 70mA |
Input Offset Voltage (Vos): | 5mV | 3mV |
Unity Gain BW-Nom: | 1300 kHz | 1300 kHz |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.3μA | 0.2μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 32V | 32V |
Voltage - Input Offset: | 2mV | 2mV |
Micropower: | YES | YES |
Bias Current-Max (IIB) @25C: | 0.15μA | 0.1μA |
Height: | 1.05mm | - |
Length: | 5.1mm | 5mm |
Width: | 4.5mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | 225 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Power Supplies: | - | 5/30V |
Bandwidth: | - | 1.3MHz |
Height Seated (Max): | - | 1.2mm |

LM224PT
(In Stock: 17500)
STMicroelectronicsUnited States