LM231N alternative parts: LM331N/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC V/F CONV 100KHZ 8DIP | IC V/F CONV 100KHZ 8DIP |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | e3 |
Pbfree Code: | no | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Voltage to Frequency | Voltage to Frequency |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 85°C | 70°C |
Min Operating Temperature: | -25°C | 0°C |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 100kHz | 100kHz |
Base Part Number: | LM231 | LM331 |
Pin Count: | 8 | 8 |
Power Supplies: | 5V | 5V |
Temperature Grade: | OTHER | COMMERCIAL |
Max Supply Voltage: | 40V | 40V |
Min Supply Voltage: | 4V | 4V |
Nominal Supply Current: | 3mA | - |
Linearity: | ±0.01% | ±0.01% |
Positive Input Voltage-Max: | 3V | 3V |
Negative Input Voltage-Max: | -0.2V | -0.2V |
Full Scale: | ±150ppm/°C | ±150ppm/°C |
Width: | 7.62mm | 6.35mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Weight: | - | 930.006106mg |
Number of Circuits: | - | 1 |
Output Current per Channel: | - | 136μA |
Supply Type: | - | Single |
Input Offset Voltage (Vos): | - | 4mV |
Ambient Temperature Range High: | - | 70°C |
Height: | - | 5.08mm |
Length: | - | 9.81mm |
Thickness: | - | 3.9mm |
REACH SVHC: | - | No SVHC |

LM231N
(In Stock: 20)
Texas InstrumentsUnited States