LM2574N-5G alternative parts: LM2574N-3.3/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR LM2574N-5G Buck (Step Down) Switching Regulator, Fixed, 4.75V-40V In, 5V And 0.5A Out, DIP-8
IC REG BUCK 3.3V 500MA 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
4.535924g
-
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tube
Published:
2006
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
2.54mm
2.54mm
Frequency:
52kHz
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM2574
LM2574
Function:
Step-Up, Step-Down, Step-Up/Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
77 %
72 %
Output Voltage:
5V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
500mA
500mA
Operating Supply Voltage:
40V
-
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive or Negative
Positive
Max Output Voltage:
5.25V
3.3V
Voltage - Output (Min/Fixed):
5V
-
Topology:
Buck, Boost, Buck-Boost
Buck
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Halogen Free:
Halogen Free
-
Synchronous Rectifier:
No
No
Min Output Voltage:
4.75V
-
Nominal Output Voltage:
5V
3.3V
Input Bias Current:
25nA
-
Height:
3.44mm
5.08mm
Length:
10.16mm
9.81mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
SIMPLE SWITCHER®
Terminal Finish:
-
Matte Tin (Sn)
Voltage - Input (Max):
-
40V
Voltage - Input (Min):
-
4V
Quiescent Current:
-
5mA
Frequency - Switching:
-
52kHz
Control Technique:
-
PULSE WIDTH MODULATION
Thickness:
-
3.9mm
LM2574N-5G

LM2574N-5G

ON Semiconductor