LM2574N-5G alternative parts: LM2574N-ADJG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR LM2574N-5G Buck (Step Down) Switching Regulator, Fixed, 4.75V-40V In, 5V And 0.5A Out, DIP-8 | ON SEMICONDUCTOR LM2574N-ADJG DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.75V-40Vin, 1.23V-37Vout, 500mAout, DIP-8 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 11 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 4.535924g | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Published: | 2006 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 52kHz | 52kHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | LM2574 | LM2574 |
Function: | Step-Up, Step-Down, Step-Up/Step-Down | Step-Up, Step-Down, Step-Up/Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 77 % | 77 % |
Output Voltage: | 5V | 37V |
Output Type: | Fixed | Adjustable |
Max Output Current: | 500mA | 500mA |
Operating Supply Voltage: | 40V | 40V |
Input Voltage-Nom: | 12V | 12V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive or Negative | Positive or Negative |
Max Output Voltage: | 5.25V | 37V |
Voltage - Output (Min/Fixed): | 5V | - |
Topology: | Buck, Boost, Buck-Boost | Buck, Boost, Buck-Boost |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Halogen Free: | Halogen Free | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 4.75V | 1.23V |
Nominal Output Voltage: | 5V | - |
Input Bias Current: | 25nA | - |
Height: | 3.44mm | 3.44mm |
Length: | 10.16mm | 10.16mm |
Width: | 6.6mm | 6.6mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Tin (Sn) |
Voltage - Input (Max): | - | 40V |
Voltage - Input (Min): | - | 4.75V |
Quiescent Current: | - | 9mA |
Max Duty Cycle: | - | 98 % |

LM2574N-5G
ON SemiconductorUnited States