LM2775DSGR alternative parts: MAX17620ATA T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG SWITCHD CAP 5V 8WSON | IC REG BUCK ADJ 0.6A SYNC 8TDFN |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |
Number of Pins: | 8 | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | LM2775 | MAX17620 |
Function: | Step-Up | Step-Down |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 5.5V | - |
Output Voltage: | 5V | 5.5V |
Output Type: | Fixed | Adjustable |
Voltage - Input (Min): | 2.7V | 2.7V |
Input Voltage-Nom: | 3.6V | 3.6V |
Analog IC - Other Type: | SWITCHED CAPACITOR REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 75μA | - |
Topology: | Charge Pump | Buck |
Frequency - Switching: | 2MHz | 4MHz |
Control Technique: | PULSE FREQUENCY MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | Yes |
Min Output Voltage: | 5V | 1.5V |
Switcher Configuration: | DOUBLER | - |
Height: | 800μm | - |
Length: | 2mm | 2mm |
Width: | 2mm | 2mm |
Thickness: | 750μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Published: | - | 2015 |
ECCN Code: | - | EAR99 |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
JESD-30 Code: | - | S-PDSO-N8 |
Qualification Status: | - | Not Qualified |
Max Output Voltage: | - | 3.4V |
Voltage - Output (Min/Fixed): | - | 1.5V |
Control Mode: | - | CURRENT-MODE |
Height Seated (Max): | - | 0.8mm |

LM2775DSGR
(In Stock: 45000)
Texas InstrumentsUnited States