LM2775DSGR alternative parts: TPS62067QDSGRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG SWITCHD CAP 5V 8WSON
IC REG BUCK ADJ 2A SYNC 8WSON
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
8
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
LM2775
TPS62067
Function:
Step-Up
Step-Down
Number of Outputs:
1
1
Voltage - Input (Max):
5.5V
-
Output Voltage:
5V
-
Output Type:
Fixed
Adjustable
Voltage - Input (Min):
2.7V
-
Input Voltage-Nom:
3.6V
3.6V
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
75μA
18μA
Topology:
Charge Pump
Buck
Frequency - Switching:
2MHz
3MHz
Control Technique:
PULSE FREQUENCY MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
Yes
Min Output Voltage:
5V
800mV
Switcher Configuration:
DOUBLER
-
Height:
800μm
800μm
Length:
2mm
2mm
Width:
2mm
2mm
Thickness:
750μm
750μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
10.886217mg
Series:
-
Automotive, AEC-Q100
ECCN Code:
-
EAR99
Terminal Form:
-
NO LEAD
Min Supply Voltage:
-
2.9V
Max Output Voltage:
-
6V
Voltage - Output (Min/Fixed):
-
0.8V
Control Mode:
-
VOLTAGE-MODE
LM2775DSGR

LM2775DSGR

(In Stock: 45000)

Texas Instruments