LM2775DSGR alternative parts: TPS62745DSST
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG SWITCHD CAP 5V 8WSON | IC REG BUCK PROG 0.3A 12WSON |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WFDFN Exposed Pad | 12-WFDFN Exposed Pad |
Number of Pins: | 8 | 12 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 8 | 12 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | LM2775 | TPS62745 |
Function: | Step-Up | Step-Down |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 5.5V | 10V |
Output Voltage: | 5V | 1.8V |
Output Type: | Fixed | Programmable |
Voltage - Input (Min): | 2.7V | - |
Input Voltage-Nom: | 3.6V | 6V |
Analog IC - Other Type: | SWITCHED CAPACITOR REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 75μA | 400nA |
Topology: | Charge Pump | Buck |
Frequency - Switching: | 2MHz | Up to 2.5MHz |
Control Technique: | PULSE FREQUENCY MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | Yes |
Min Output Voltage: | 5V | 1.8V |
Switcher Configuration: | DOUBLER | - |
Height: | 800μm | 800μm |
Length: | 2mm | 2mm |
Width: | 2mm | 3mm |
Thickness: | 750μm | 750μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | DCS-Control™ |
Terminal Form: | - | NO LEAD |
Max Supply Voltage: | - | 10V |
Min Supply Voltage: | - | 3.3V |
Nominal Supply Current: | - | 400nA |
Max Output Voltage: | - | 3.3V |
Max Duty Cycle: | - | 100 % |
Max Junction Temperature (Tj): | - | 125°C |
Ambient Temperature Range High: | - | 85°C |
REACH SVHC: | - | No SVHC |

LM2775DSGR
(In Stock: 45000)
Texas InstrumentsUnited States