LM2900N alternative parts: LM224NG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
LAST SHIPMENTS (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
10 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Operating Temperature:
-40°C~85°C
-25°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
15V
5V
Base Part Number:
LM2900
LM224
Pin Count:
14
14
Operating Supply Voltage:
16V
16V
Number of Channels:
4
4
Operating Supply Current:
6.2mA
1.4mA
Nominal Supply Current:
10mA
1.2mA
Power Dissipation:
1.15W
-
Output Current:
18mA
40mA
Slew Rate:
20V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Current - Input Bias:
30nA
90nA
Voltage - Supply, Single/Dual (±):
4.5V~32V ±2.2V~16V
3V~32V ±1.5V~16V
Output Current per Channel:
18mA
40mA
Unity Gain BW-Nom:
2500 kHz
1000 kHz
Voltage Gain:
68.94dB
100dB
Average Bias Current-Max (IIB):
0.2μA
0.3μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
-
Low-Bias:
NO
-
Micropower:
NO
YES
Bias Current-Max (IIB) @25C:
0.2μA
0.15μA
Programmable Power:
NO
-
Height:
5.08mm
6.35mm
Length:
19.3mm
6.35mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
NO
Weight:
-
4.535924g
Published:
-
2006
Packing Method:
-
RAIL
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Power Supplies:
-
5/30V
Common Mode Rejection Ratio:
-
70 dB
Halogen Free:
-
Halogen Free
Input Offset Voltage (Vos):
-
5mV
Bandwidth:
-
1MHz
Power Supply Rejection Ratio (PSRR):
-
65dB
Voltage - Input Offset:
-
2mV
LM2900N

LM2900N

(In Stock: 998)

Texas Instruments