LM2900N alternative parts: LM3900NE4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 2.5MHZ 14DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
-
Package / Case:
14-DIP (0.300, 7.62mm)
PDIP
Number of Pins:
14
14
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
Rail/Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
15V
15V
Base Part Number:
LM2900
-
Pin Count:
14
14
Operating Supply Voltage:
16V
16V
Number of Channels:
4
-
Operating Supply Current:
6.2mA
6.2mA
Nominal Supply Current:
10mA
10mA
Power Dissipation:
1.15W
1.15W
Output Current:
18mA
-
Slew Rate:
20V/μs
20 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
OPERATIONAL AMPLIFIER
Current - Input Bias:
30nA
200nA
Voltage - Supply, Single/Dual (±):
4.5V~32V ±2.2V~16V
-
Output Current per Channel:
18mA
10mA
Unity Gain BW-Nom:
2500 kHz
2500 kHz
Voltage Gain:
68.94dB
68.94dB
Average Bias Current-Max (IIB):
0.2μA
0.2μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
-
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.2μA
0.2μA
Programmable Power:
NO
NO
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
4
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Temperature Grade:
-
COMMERCIAL
Max Supply Voltage:
-
32V
Min Supply Voltage:
-
4.5V
Bandwidth:
-
2.5MHz
Gain Bandwidth Product:
-
2.5MHz
Max Dual Supply Voltage:
-
16V
Min Dual Supply Voltage:
-
2.2V
Dual Supply Voltage:
-
9V
LM2900N

LM2900N

(In Stock: 998)

Texas Instruments