LM2902DG alternative parts: LM2902DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 1.2MHZ 14SOIC
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 day ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
2 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
14
14
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tube
Cut Tape (CT)
Published:
2006
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Packing Method:
RAIL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM2902
LM2902
Pin Count:
14
14
Operating Supply Voltage:
16V
13V
Power Supplies:
5/30V
+-1.5/+-13/3/26V
Number of Channels:
4
4
Operating Supply Current:
1.4mA
1.4mA
Nominal Supply Current:
1.2mA
3mA
Output Current:
40mA
30mA
Slew Rate:
0.6V/μs
0.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
50 dB
50 dB
Current - Input Bias:
90nA
20nA
Voltage - Supply, Single/Dual (±):
3V~32V ±1.5V~16V
3V~26V ±1.5V~13V
Halogen Free:
Halogen Free
-
Output Current per Channel:
40mA
60mA
Input Offset Voltage (Vos):
7mV
7mV
Bandwidth:
1MHz
1.2MHz
Unity Gain BW-Nom:
1000 kHz
1200 kHz
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.5μA
0.5μA
Power Supply Rejection Ratio (PSRR):
50dB
50dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
3mV
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.25μA
0.25μA
Dual Supply Voltage:
9V
9V
Height:
1.5mm
1.75mm
Length:
8.75mm
8.65mm
Width:
4mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supply Voltage Limit-Max:
-
26V
Low-Bias:
-
NO
Programmable Power:
-
NO
Input Offset Current-Max (IIO):
-
0.3μA
Thickness:
-
1.58mm
LM2902DG

LM2902DG

(In Stock: 90)

ON Semiconductor