LM2902N alternative parts: LM324N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
45.359237g
1.62g
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Terminal Position:
DUAL
-
Number of Functions:
4
-
Supply Voltage:
5V
-
Base Part Number:
LM2902
LM324
Pin Count:
14
-
Operating Supply Voltage:
15V
5V
Power Supplies:
+-1.5/+-15/3/30V
-
Number of Channels:
4
4
Operating Supply Current:
1.5mA
1mA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
40mA
40mA
Min Input Voltage:
-300mV
-
Slew Rate:
0.4V/μs
0.3 V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
65 dB
Current - Input Bias:
20nA
40nA
Max Input Voltage:
32V
-
Voltage - Supply, Single/Dual (±):
3V~30V ±1.5V~15V
3V~32V ±1.5V~16V
Output Current per Channel:
20mA
40mA
Input Offset Voltage (Vos):
7mV
7mV
Unity Gain BW-Nom:
1300 kHz
-
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.3μA
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
2mV
1.5mV
Micropower:
YES
-
Bias Current-Max (IIB) @25C:
0.15μA
-
Height:
5.1mm
3.25mm
Length:
20mm
19.3mm
Width:
8.5mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 3 days ago)
Factory Lead Time:
-
7 Weeks
Supplier Device Package:
-
14-DIP
Number of Elements:
-
4
Published:
-
2010
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Max Power Dissipation:
-
1.31W
Number of Circuits:
-
4
Max Supply Voltage:
-
32V
Min Supply Voltage:
-
3V
Power Dissipation:
-
1.31W
Max Supply Current:
-
700μA
Current - Supply:
-
1mA
Bandwidth:
-
12 kHz
Gain Bandwidth Product:
-
1MHz
Power Supply Rejection Ratio (PSRR):
-
65dB
Gain:
-
100 dB
Max Dual Supply Voltage:
-
16V
Max Frequency:
-
20kHz
Min Dual Supply Voltage:
-
1.5V
Dual Supply Voltage:
-
3V
Number of Amplifiers:
-
4
LM2902N

LM2902N

(In Stock: 694)

STMicroelectronics