LM2903M alternative parts: LM2903DG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMPARATOR DUAL VOLT 8-SOIC
ON SEMICONDUCTOR - LM2903DG - COMPARATOR DUAL IND SPEC, SMD, 2903
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
LAST SHIPMENTS (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
4 Weeks
Contact Plating:
Lead, Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~105°C
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
480mW
570mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
235
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
LM2903
LM2903
Pin Count:
8
8
Output Type:
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Power Supplies:
5V
5V
Number of Circuits:
2
2
Nominal Supply Current:
1mA
1mA
Power Dissipation:
480mW
570mW
Output Current:
16mA
16mA
Max Supply Current:
1mA
1mA
Quiescent Current:
2.5mA
2.5mA
Response Time:
1.5 μs
1.5 μs
Voltage - Supply, Single/Dual (±):
2V~36V ±1V~18V
2V~36V ±1V~18V
Input Offset Voltage (Vos):
7mV
7mV
Voltage Gain:
100dB
106.02dB
Supply Voltage Limit-Max:
36V
36V
Input Bias Current:
250nA
250nA
Voltage - Input Offset (Max):
7mV @ 30V
7mV @ 30V
Current - Input Bias (Max):
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ):
16mA @ 5V
16mA @ 5V
Height:
1.75mm
1.5mm
Length:
4.9mm
5mm
Width:
3.91mm
4mm
Thickness:
1.58mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Published:
-
2006
Pbfree Code:
-
yes
Time@Peak Reflow Temperature-Max (s):
-
40
Operating Supply Voltage:
-
28V
Halogen Free:
-
Halogen Free
Output Current per Channel:
-
16mA
Average Bias Current-Max (IIB):
-
0.5μA
Dual Supply Voltage:
-
9V
LM2903M

LM2903M

(In Stock: 140)

Texas Instruments