LM293D alternative parts: LM293DR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, DIFFERENTIAL COMP, DUAL, 0.3µS SOIC8 - More Details
IC COMP DUAL OFFSET LV 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
11 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
72.603129mg
-
Operating Temperature:
-25°C~85°C
-25°C~85°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Differential
General Purpose
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
LM293
LM293
Pin Count:
8
8
Output Type:
CMOS, MOS, Open-Drain, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Operating Supply Voltage:
28V
28V
Power Supplies:
5/30V
5V
Number of Circuits:
2
-
Nominal Supply Current:
1mA
1mA
Output Current:
20mA
16mA
Max Supply Current:
500μA
1mA
Quiescent Current:
2.5mA
2.5mA
Response Time:
300 ns
1.3 μs
Voltage - Supply, Single/Dual (±):
2V~36V ±1V~18V
2V~36V ±1V~18V
Output Current per Channel:
6mA
100pA
Input Offset Voltage (Vos):
5mV
5mV
Voltage Gain:
106.02dB
106.02dB
Average Bias Current-Max (IIB):
0.05μA
0.4μA
Supply Voltage Limit-Max:
36V
36V
Max Input Current:
250nA
250nA
Dual Supply Voltage:
9V
9V
Input Bias Current:
250nA
250nA
Voltage - Input Offset (Max):
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max):
0.25μA @ 5V
0.25μA @ 5V
Height:
1.75mm
1.5mm
Length:
4.9mm
5mm
Width:
3.91mm
4mm
Thickness:
1.58mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Number of Elements:
-
2
Published:
-
2006
Max Power Dissipation:
-
570mW
Time@Peak Reflow Temperature-Max (s):
-
40
Power Dissipation:
-
570mW
Halogen Free:
-
Halogen Free
Current - Output (Typ):
-
16mA @ 5V
LM293D

LM293D

(In Stock: 1500)

Texas Instruments