LM319N alternative parts: LM2901SNG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Dual ±15V/30V 14-Pin PDIP W Rail | Comparator Quad 18V/36V 14-Pin PDIP Rail |
Lifecycle Status: | LIFETIME (Last Updated: 1 day ago) | LAST SHIPMENTS (Last Updated: 1 week ago) |
Factory Lead Time: | 9 Weeks | 7 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 1.62g | - |
Number of Elements: | 2 | 4 |
Operating Temperature: | 0°C~70°C | -40°C~105°C |
Packaging: | Tube | Tube |
Published: | 2012 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Last Time Buy | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | - |
Type: | General Purpose | General Purpose |
Max Power Dissipation: | 500mW | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 4 |
Supply Voltage: | 15V | 5V |
Base Part Number: | LM319 | - |
Output Type: | DTL, Open-Collector, Open-Emitter, RTL, TTL | - |
Operating Supply Voltage: | 36V | - |
Power Supplies: | 5/+-15V | 5V |
Nominal Supply Current: | 3.6mA | - |
Power Dissipation: | 500mW | - |
Output Current: | 25mA | 16mA |
Max Supply Current: | 12.5mA | - |
Quiescent Current: | 12.5mA | 2.5mA |
Response Time: | 80 ns | 1000 ns |
Voltage - Supply, Single/Dual (±): | 5V~30V ±2.5V~15V | - |
Output Current per Channel: | 200nA | - |
Input Offset Voltage (Vos): | 8mV | 7mV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Voltage Gain: | 92.04dB | 100dB |
Supply Voltage Limit-Max: | 18V | - |
Max Input Current: | 1μA | - |
Input Bias Current: | 1μA | 250nA |
Voltage - Input Offset (Max): | 8mV @ ±15V | 7mV @ 5V |
Current - Input Bias (Max): | 1μA @ ±15V | 250nA @ 5V |
Natural Thermal Resistance: | 250 °C/W | - |
Height: | 3.25mm | - |
Length: | 19.8mm | 19.18mm |
Width: | 6.4mm | 7.62mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Tin (Sn) |
Terminal Form: | - | PIN/PEG |
Qualification Status: | - | Not Qualified |
Max Supply Voltage: | - | 36V |
Average Bias Current-Max (IIB): | - | 0.25μA |
Max Dual Supply Voltage: | - | 18V |
Current - Output (Typ): | - | 16mA @ 5V |
Height Seated (Max): | - | 5.33mm |

LM319N
(In Stock: 5000)
ON SemiconductorUnited States