LM319N alternative parts: LM339N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual ±15V/30V 14-Pin PDIP W Rail
ON SEMICONDUCTOR - LM339N - Analog Comparator, Quad, Voltage, 4 Comparators, 1.3 µs, ± 1V to ± 18V, DIP, 14 Pins
Lifecycle Status:
LIFETIME (Last Updated: 1 day ago)
LAST SHIPMENTS (Last Updated: 1 day ago)
Factory Lead Time:
9 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
1.62g
1.62g
Number of Elements:
2
4
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2012
2012
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Last Time Buy
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Type:
General Purpose
General Purpose
Max Power Dissipation:
500mW
570mW
Terminal Position:
DUAL
-
Number of Functions:
2
-
Supply Voltage:
15V
-
Base Part Number:
LM319
LM339
Output Type:
DTL, Open-Collector, Open-Emitter, RTL, TTL
DTL, MOS, Open-Collector, TTL
Operating Supply Voltage:
36V
5V
Power Supplies:
5/+-15V
-
Nominal Supply Current:
3.6mA
1.1mA
Power Dissipation:
500mW
570mW
Output Current:
25mA
18mA
Max Supply Current:
12.5mA
2mA
Quiescent Current:
12.5mA
2.5mA
Response Time:
80 ns
1.3 μs
Voltage - Supply, Single/Dual (±):
5V~30V ±2.5V~15V
2V~36V ±1V~18V
Output Current per Channel:
200nA
18mA
Input Offset Voltage (Vos):
8mV
5mV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Voltage Gain:
92.04dB
106.02dB
Supply Voltage Limit-Max:
18V
-
Max Input Current:
1μA
250nA
Input Bias Current:
1μA
250nA
Voltage - Input Offset (Max):
8mV @ ±15V
5mV @ 5V
Current - Input Bias (Max):
1μA @ ±15V
0.25μA @ 5V
Natural Thermal Resistance:
250 °C/W
-
Height:
3.25mm
3.68mm
Length:
19.8mm
12.7mm
Width:
6.4mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
14-DIP
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Number of Channels:
-
4
Number of Circuits:
-
4
Max Supply Voltage:
-
36V
Min Supply Voltage:
-
2V
Max Dual Supply Voltage:
-
18V
Min Dual Supply Voltage:
-
1V
Dual Supply Voltage:
-
3V
Current - Quiescent (Max):
-
2.5mA
Current - Output (Typ):
-
18mA @ 5V
LM319N

LM319N

(In Stock: 5000)

ON Semiconductor