LM337T alternative parts: FAN1585AT
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN NEG ADJ 1.5A TO220-3 | IC REG LINEAR POS ADJ 5A TO220-3 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 6 days ago) | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | - |
Operating Temperature: | 0°C~125°C | 25°C~125°C |
Packaging: | Tube | Tube |
Published: | 2009 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Packing Method: | RAIL | - |
Max Power Dissipation: | 20W | - |
Terminal Position: | SINGLE | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 1.5A | - |
Base Part Number: | LM337 | FAN1585A |
Pin Count: | 3 | - |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -40V | 18V |
Output Voltage: | -37V | 3.6V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1.5A | - |
Output Configuration: | Negative | Positive |
Max Output Voltage: | -37V | - |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | -4.2V | - |
Protection Features: | Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
PSRR: | 60dB (120Hz) | 72dB (120Hz) |
Reference Voltage: | -1.287V | 1.275V |
Dropout Voltage1-Nom: | 3V | - |
Min Output Voltage: | -1.2V | - |
Power Supply Rejection Ratio (PSRR): | 60dB | - |
Height: | 8.89mm | - |
Length: | 10.16mm | - |
Width: | 4.7mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-220-3 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | 25°C |
Polarity: | - | Positive |
Quiescent Current: | - | 13mA |
Voltage - Output (Min/Fixed): | - | 1.5V |
Voltage Dropout (Max): | - | 1.3V @ 5A |
Max Input Voltage: | - | 18V |
Dropout Voltage: | - | 1.15V |
Min Current Limit: | - | 5.1A |
Input Bias Current: | - | 4mA |
LM337T
(In Stock: 39)
ON SemiconductorUnited States