LM337T alternative parts: LM350T
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN NEG ADJ 1.5A TO220-3 | LDO Regulator Pos 1.2V to 33V 1A 3-Pin(3 Tab) TO-220AB Rail |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 6 days ago) | LAST SHIPMENTS (Last Updated: 12 hours ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 1.214g |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Tube | Tube |
Published: | 2009 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Packing Method: | RAIL | RAIL |
Max Power Dissipation: | 20W | 20W |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 1.5A | 3A |
Base Part Number: | LM337 | LM350 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -40V | 35V |
Output Voltage: | -37V | 33V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1.5A | 3A |
Output Configuration: | Negative | Positive |
Max Output Voltage: | -37V | 33V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | -4.2V | 4.2V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
PSRR: | 60dB (120Hz) | 80dB (120Hz) |
Reference Voltage: | -1.287V | 1.3V |
Dropout Voltage1-Nom: | 3V | 3V |
Min Output Voltage: | -1.2V | 1.2V |
Power Supply Rejection Ratio (PSRR): | 60dB | 65dB |
Height: | 8.89mm | 8.89mm |
Length: | 10.16mm | 10.16mm |
Width: | 4.7mm | 4.7mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Peak Reflow Temperature (Cel): | - | 240 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Dropout Voltage: | - | 2.5V |
Output Voltage Accuracy: | - | 0.1 % |
LM337T
(In Stock: 39)
ON SemiconductorUnited States