LM337T alternative parts: LM7806CT
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN NEG ADJ 1.5A TO220-3 | IC REG LINEAR 6V 1A TO220-3 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 6 days ago) | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 1.214g |
Operating Temperature: | 0°C~125°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2009 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Packing Method: | RAIL | RAIL |
Max Power Dissipation: | 20W | - |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 1.5A | - |
Base Part Number: | LM337 | LM7806 |
Pin Count: | 3 | - |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -40V | 35V |
Output Voltage: | -37V | 6V |
Output Type: | Adjustable | Fixed |
Max Output Current: | 1.5A | 1A |
Output Configuration: | Negative | Positive |
Max Output Voltage: | -37V | - |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | -4.2V | 8V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
PSRR: | 60dB (120Hz) | 73dB (120Hz) |
Reference Voltage: | -1.287V | - |
Dropout Voltage1-Nom: | 3V | 2V |
Min Output Voltage: | -1.2V | 6V |
Power Supply Rejection Ratio (PSRR): | 60dB | 73dB |
Height: | 8.89mm | 16.51mm |
Length: | 10.16mm | 10.67mm |
Width: | 4.7mm | 4.83mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Quiescent Current: | - | 8mA |
Accuracy: | - | 4 % |
Output Voltage 1: | - | 6V |
Voltage Dropout (Max): | - | 2V @ 1A Typ |
Dropout Voltage: | - | 2V |
Voltage Tolerance-Max: | - | 5% |
Nominal Output Voltage: | - | 6V |
Output Voltage Accuracy: | - | 4 % |
LM337T
(In Stock: 39)
ON SemiconductorUnited States