LM339D alternative parts: LM339M/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VOLT COMPARATOR QUAD 14-SOIC | IC COMPARATOR QUAD LO PWR 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 25 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Power Dissipation: | 830mW | 760mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | LM339 | LM339 |
Pin Count: | 14 | 14 |
Output Type: | CMOS, DTL, ECL, MOS, Open-Collector, TTL | CMOS, DTL, ECL, MOS, Open-Collector, TTL |
Power Supplies: | 5V | 5V |
Number of Circuits: | 4 | 4 |
Nominal Supply Current: | 2mA | 2mA |
Power Dissipation: | 830mW | 760mW |
Output Current: | 16mA | 16mA |
Max Supply Current: | 2mA | 200μA |
Propagation Delay: | 1.3 μs | 500 ns |
Quiescent Current: | 2.5mA | 2.5mA |
Turn On Delay Time: | 1.3 μs | 500 ns |
Response Time: | 1.3 μs | 1.3 μs |
Voltage - Supply, Single/Dual (±): | 2V~32V ±1V~16V | 2V~36V ±1V~18V |
Output Current per Channel: | 100pA | 6mA |
Input Offset Voltage (Vos): | 5mV | 5mV |
Voltage Gain: | 106.02dB | 106.02dB |
Supply Voltage Limit-Max: | 32V | - |
Max Input Current: | 250nA | - |
Input Bias Current: | 250nA | 250nA |
Voltage - Input Offset (Max): | 5mV @ 30V | 5mV @ 30V |
Current - Input Bias (Max): | 0.25μA @ 5V | 0.25μA @ 5V |
Current - Output (Typ): | 16mA @ 5V | 16mA @ 5V |
Height: | 1.65mm | 1.75mm |
Length: | 8.75mm | 8.65mm |
Width: | 4mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Pbfree Code: | - | yes |
Operating Supply Voltage: | - | 28V |
Voltage: | - | 36V |
Average Bias Current-Max (IIB): | - | 0.25μA |
Dual Supply Voltage: | - | 9V |
Thickness: | - | 1.58mm |

LM339D
(In Stock: 978)
STMicroelectronicsUnited States