LM339N alternative parts: LM239NG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC QUAD DIFF COMPARATOR 14-DIP | ON SEMICONDUCTOR - LM239NG - COMPARATOR QUAD IND SPEC, DIP, 239 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | LAST SHIPMENTS (Last Updated: 16 hours ago) |
Factory Lead Time: | 6 Weeks | 4 Weeks |
Contact Plating: | Gold | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 4.535924g |
Operating Temperature: | 0°C~70°C | -25°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Differential | General Purpose |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 1.05W | 1W |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM339 | LM239 |
Pin Count: | 14 | 14 |
Output Type: | CMOS, MOS, Open-Collector, TTL | CMOS, Open-Collector, TTL |
Power Supplies: | 5V | 5V |
Number of Circuits: | 4 | 4 |
Nominal Supply Current: | 1mA | 2mA |
Power Dissipation: | 1.05kW | 1W |
Output Current: | 16mA | 16mA |
Max Supply Current: | 500μA | 2mA |
Quiescent Current: | 800μA | 2.5mA |
Response Time: | 1.3 μs | 1.3 μs |
Voltage - Supply, Single/Dual (±): | 2V~30V ±1V~15V | 3V~36V ±1.5V~18V |
Output Current per Channel: | 6mA | 16mA |
Input Offset Voltage (Vos): | 5mV | 5mV |
Voltage Gain: | 106.02dB | 106.02dB |
Average Bias Current-Max (IIB): | 0.05μA | - |
Supply Voltage Limit-Max: | 36V | 36V |
Max Input Current: | 250nA | - |
Dual Supply Voltage: | 9V | - |
Input Bias Current: | 250nA | 250nA |
Current - Quiescent (Max): | 2.5mA | - |
Voltage - Input Offset (Max): | 5mV @ 30V | 5mV @ 5V |
Current - Input Bias (Max): | 0.25μA @ 5V | 0.25μA @ 5V |
Current - Output (Typ): | 20mA | 16mA @ 5V |
Height: | 5.08mm | 4.95mm |
Length: | 19.3mm | 19.69mm |
Width: | 6.35mm | 7.11mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Published: | - | 2002 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Halogen Free: | - | Halogen Free |

LM339N
(In Stock: 757)
Texas InstrumentsUnited States