LM339SNG alternative parts: LM2901SNG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Quad 18V/36V 14-Pin PDIP Rail | Comparator Quad 18V/36V 14-Pin PDIP Rail |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | LAST SHIPMENTS (Last Updated: 1 week ago) |
Factory Lead Time: | 4 Weeks | 7 Weeks |
Mount: | Through Hole | Through Hole |
Package / Case: | DIP | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Number of Elements: | 4 | 4 |
Usage Level: | Commercial grade | - |
Packaging: | Tube | Tube |
Published: | 2002 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | TTL | - |
Power Supplies: | 5V | 5V |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 36V | 36V |
Output Current: | 16mA | 16mA |
Quiescent Current: | 2.5mA | 2.5mA |
Response Time: | 1000 ns | 1000 ns |
Input Offset Voltage (Vos): | 5mV | 7mV |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.25μA | 0.25μA |
Max Dual Supply Voltage: | 18V | 18V |
Bias Current-Max (IIB) @25C: | 0.25μA | - |
Input Bias Current: | 250nA | 250nA |
Length: | 19.18mm | 19.18mm |
Height Seated (Max): | 5.33mm | 5.33mm |
Width: | 7.62mm | 7.62mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Mounting Type: | - | Through Hole |
Operating Temperature: | - | -40°C~105°C |
Voltage - Input Offset (Max): | - | 7mV @ 5V |
Current - Input Bias (Max): | - | 250nA @ 5V |
Current - Output (Typ): | - | 16mA @ 5V |

LM339SNG
(In Stock: 855)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.988558
$0.99
10
$0.932602
$9.33
100
$0.879813
$87.98
500
$0.830012
$415.01
1000
$0.783031
$783.03
Minimum: 1 Multiples: 1
Unit Price: $0.988558
Ext Price: $0.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools