LM358AP alternative parts: LM358N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
LAST SHIPMENTS (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Type:
General Purpose
-
Terminal Finish:
Matte Tin (Sn)
-
Color:
Orange
-
Power Rating:
75mW
-
Terminal Position:
DUAL
-
Number of Functions:
2
-
Supply Voltage:
5V
-
Base Part Number:
LM358
LM358
Pin Count:
8
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Operating Supply Voltage:
16V
5V
Power Supplies:
+-1.5/+-15/3/30V
-
Number of Channels:
2
2
Operating Supply Current:
1mA
800μA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
30mA
30mA
Forward Current:
20mA
-
Lens Style:
Diffused
-
Slew Rate:
0.3V/μs
0.6 V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
20nA
45nA
Voltage - Supply, Single/Dual (±):
3V~32V ±1.5V~16V
3V~32V ±1.5V~16V
Output Current per Channel:
30mA
30mA
Input Offset Voltage (Vos):
3mV
7mV
Forward Voltage:
2V
-
Luminous Intensity:
90 mcd
-
Unity Gain BW-Nom:
700 kHz
-
Voltage Gain:
100dB
100dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
2mV
2.9mV
Low-Bias:
NO
-
Micropower:
NO
-
Bias Current-Max (IIB) @25C:
0.1μA
-
Programmable Power:
NO
-
Input Offset Current-Max (IIO):
0.03μA
-
Height:
5.08mm
3.3mm
Length:
9.81mm
9.27mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Supplier Device Package:
-
8-DIP
Weight:
-
851mg
Number of Elements:
-
2
Published:
-
2010
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Number of Circuits:
-
2
Max Supply Voltage:
-
32V
Min Supply Voltage:
-
3V
Max Supply Current:
-
1.2mA
Current - Supply:
-
800μA
Bandwidth:
-
100 kHz
Gain Bandwidth Product:
-
1MHz
Power Supply Rejection Ratio (PSRR):
-
65dB
Max Dual Supply Voltage:
-
16V
Max Frequency:
-
20kHz
Min Dual Supply Voltage:
-
1.5V
Dual Supply Voltage:
-
3V
Number of Amplifiers:
-
2
LM358AP

LM358AP

(In Stock: 1266)

Texas Instruments