LM358DG alternative parts: LM2904DR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
LM Series 0.6 V/us 32 V SMT Single Supply Quad Operational Amplifier - SOIC-8
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
11 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-40°C~105°C
Packaging:
Tube
Cut Tape (CT)
Published:
2005
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Packing Method:
RAIL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
LM358
LM2904
Pin Count:
8
8
Operating Supply Voltage:
16V
16V
Power Supplies:
+-1.5/+-15/3/30V
-
Number of Channels:
2
2
Operating Supply Current:
1.5mA
1.5mA
Nominal Supply Current:
1.2mA
1.2mA
Output Current:
40mA
40mA
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
50 dB
Current - Input Bias:
45nA
45nA
Voltage - Supply, Single/Dual (±):
3V~32V ±1.5V~16V
3V~32V ±1.5V~16V
Halogen Free:
Halogen Free
Halogen Free
Output Current per Channel:
40mA
40mA
Input Offset Voltage (Vos):
7mV
7mV
Unity Gain BW-Nom:
1000 kHz
-
Voltage Gain:
100dB
100dB
Average Bias Current-Max (IIB):
0.5μA
0.5μA
Power Supply Rejection Ratio (PSRR):
65dB
50dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
2mV
2mV
Dual Supply Voltage:
9V
9V
Height:
1.5mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
LM358DG

LM358DG

(In Stock: 58699)

ON Semiconductor